DIN EN ISO 8536-8

Infusion equipment for medical use - Part 8: Infusion sets for single use with pressure infusion apparatus (ISO 8536-8:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2015
Status: active
Page Count: 23
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 8536 gives users information on sterilized infusion sets for single use with pressure infusion apparatus up to a maximum of 200 kPa (2 bar).

In some countries, the national pharmacopoeia or other national regulations are legally binding and take precedence over this part of ISO 8536.

Document History

DIN EN ISO 8536-8
November 1, 2015
Infusion equipment for medical use - Part 8: Infusion sets for single use with pressure infusion apparatus (ISO 8536-8:2015)
This part of ISO 8536 gives users information on sterilized infusion sets for single use with pressure infusion apparatus up to a maximum of 200 kPa (2 bar). In some countries, the national...
February 1, 2005
Infusion equipment for medical use - Part 8: Infusion equipment for use with ; German version EN ISO 8536-8:2004
A description is not available for this item.

References

Advertisement