DIN EN ISO 8536-10

Infusion equipment for medical use - Part 10: Accessories for fluid lines for single use with pressure infusion equipment (ISO 8536-10:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2015
Status: active
Page Count: 18
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 8536 applies to sterilized accessories for single use in fluid lines and pressure infusion equipment as specified in ISO 8536-8.

This part of ISO 8536 includes the following:

a) two-way stopcocks, three-way stopcocks, four-way stopcocks, and stopcocks manifold;

NOTE Designation of a stopcock depends on the number of connections. The number of possible functional positions can be expressed by addition of a complementary note, using a diagonal stroke and a numeral indicating the number of possible stopcock positions, e.g. 3/4-way stopcock for three-way stopcock with four possible positions.

b) units with injection site or check valve;

c) stoppers or adapters. In some countries, the national pharmacopoeia or other national regulations are legally binding and take precedence over this part of ISO 8536.

Document History

DIN EN ISO 8536-10
November 1, 2015
Infusion equipment for medical use - Part 10: Accessories for fluid lines for single use with pressure infusion equipment (ISO 8536-10:2015)
This part of ISO 8536 applies to sterilized accessories for single use in fluid lines and pressure infusion equipment as specified in ISO 8536-8. This part of ISO 8536 includes the following: a)...
March 1, 2005
Infusion equipment for medical use - Part 10: Accessories for fluid lines for use with pressure infusion equipment (ISO 8536-10:2004)
A description is not available for this item.

References

Advertisement