DSF/FprEN 15788
Animal feeding stuffs - Isolation and enumeration of Enterococcus (E. faecium) spp
| Organization: | DS |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Animal feeding stuffs): | 65.120 |
scope:
This European Standard defines general rules for the enumeration of enterococci in feed samples (additives, premixtures and feeding stuffs) that contain enterococci (E. faecium) as a single microorganism component or in a mixture with other microorganisms. This standard is not applicable to mineral feeds which are defined as complementary feedingstuffs composed mainly of minerals and containing at least 40% crude ash (Council Directive 79/373/EEC) [3]. There are different categories of feed samples: a) Additives containing about 1010 colony forming units (CFU)/g; b) Premixtures containing 108 CFU/g; c) Feeds, meal or pellets which contain about 106 CFU/g and include complete feeding stuffs,and milk replacers. The detection limit is as defined in ISO 7218.
Document History