DS/EN 15788

Animal feeding stuffs: Methods of sampling and analysis – Detection and enumeration of Enterococcus (E. faecium) spp. used as feed additive

active, Most Current
Organization: DS
Publication Date: 29 November 2021
Status: active
Page Count: 21
ICS Code (Animal feeding stuffs): 65.120
scope:

This document specifies general rules for the enumeration of enterococci (E. faecium) in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain enterococci as a single microorganism component or in a mixture with other microorganisms. Applying the method to premixtures and compound feeds with critical amounts of copper demands a special procedure (see A.2). The document is not applicable to mineral feeds which are defined as complementary feeding stuffs composed mainly of minerals and containing at least 40 % crude ash (Regulation (EC) 767/2009) [4]. There are different categories of feed samples: a) Additives containing about 1010 colony forming units (CFU)/g; b) Premixtures containing 1011 CFU/kg; c) Compound feeds, meal or pellets which contain about 109 CFU/kg.

Document History

DS/EN 15788
November 29, 2021
Animal feeding stuffs: Methods of sampling and analysis – Detection and enumeration of Enterococcus (E. faecium) spp. used as feed additive
This document specifies general rules for the enumeration of enterococci (E. faecium) in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain enterococci as...
September 22, 2009
Animal feeding stuffs – Isolation and enumeration of Enterococcus (E. faecium) spp.
This European Standard defines general rules for the enumeration of enterococci in feed samples (additives, premixtures and feeding stuffs) that contain enterococci (E. faecium) as a single...
Animal feeding stuffs - Isolation and enumeration of Enterococcus (E. faecium) spp
This European Standard defines general rules for the enumeration of enterococci in feed samples (additives, premixtures and feeding stuffs) that contain enterococci (E. faecium) as a single...
Animal feeding stuffs: Methods of sampling and analysis – Isolation and enumeration of Enterococcus (E. faecium) spp. used as feed additive
This document specifies general rules for the enumeration of enterococci (E. faecium) in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain enterococci as...
Animal feeding stuffs - Isolation and enumeration of Enterococcus (E. faecium) spp.
This international standard defines general rules for the enumeration of enterococci in feed samples (additive, premixture, feeding stuffs) that contain enterococci (E. faecium) as a single micro...
Advertisement