DS/EN ISO 10079-1

Medical suction equipment - Part 1: Electrically powered suction equipment - Safety requirements

inactive
Organization: DS
Publication Date: 18 March 2009
Status: inactive
Page Count: 43
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This part of ISO 10079 specifies minimum safety and performance requirements for medical and surgical suction equipment (see Figure 1) for health care facilities such as hospitals, for domiciliary care of patients and for field and transport use. Although such equipment may be driven by centrally powered piped vacuum systems, compressed gases and electricity, or be manually powered for a variety of applications, this part of ISO 10079 addresses only mains electricity- and battery-powered suction equipment. NOTE See also annex M in this part of ISO 10079. ISO 10079-1 is one of a series of International Standards based on IEC 60601-1:1988; in IEC 60601-1 (the "General Standard"), this type of International Standard is referred to as a "Particular Standard". As stated in 1.3 of IEC 60601-1:1988, the requirements of this part of ISO 10079 take precedence over those of IEC 60601-1. The scope and object given in clause 1 of IEC 60601-1:1988 apply, except that 1.1 shall be replaced by the following: This part of ISO 10079 is not applicable to: a) central power supply (by vacuum/compressed air generation), piping systems of vehicles and buildings, and wall connectors; b) catheter tubes, drains, curettes and suction tips; c) syringes; d) dental suction equipment; e) waste gas scavenging systems; f) laboratory suction; g) autotransfusion systems; h) passive urinary drainage; i) closed systems for wound drainage; j) gravity gastric drainage; k) orally operated mucous extractors; l) suction equipment where the collection container is downstream of the vacuum pump; m) equipment marked as suction unit for permanent tracheostomy; n) ventouse (obstetric) equipment; o) neonatal mucous extractors; p) suction equipment marked for endoscopic use only.

Document History

April 4, 2022
Medical suction equipment – Part 1: Electrically powered suction equipment (ISO 10079-1:2022)
This document specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as hospitals,...
February 4, 2019
Medical suction equipment – Part 1: Electrically powered suction equipment – Amendment 1: Changes to requirements for operating at extremes of temperature (ISO 10079-1:2015/Amd 1:2018)
This part of ISO 10079 specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as...
December 14, 2015
Medical suction equipment – Part 1: Electrically powered suction equipment
This part of ISO 10079 specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as...
DS/EN ISO 10079-1
March 18, 2009
Medical suction equipment - Part 1: Electrically powered suction equipment - Safety requirements
This part of ISO 10079 specifies minimum safety and performance requirements for medical and surgical suction equipment (see Figure 1) for health care facilities such as hospitals, for domiciliary...
October 11, 1999
Medical suction equipment - Part 1: Electrically powered suction equipment - Safety requirements
This standard specifies minimum safety and performance requirements for medical and surgical suction equipment for health care facilities such as hospitals, for domiciliary care of patients and for...
January 15, 1997
Medical suction equipment - Part 1: Electrically powered suction equipment - Safety requirements
The standard specifies minimum safety and performance requirements for medical and surgical suction equipment. Although equipment may be driven by centrally powered piped vacuum systems compressed...
Medical suction equipment – Part 1: Electrically powered suction equipment (ISO/DIS 10079-1:2021)
This part of ISO 10079 specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as...
Medical suction equipment – Part 1: Electrically powered suction equipment – Amendment 1: Changes to requirements for operating at extremes of temperature (ISO 10079-1:2015/FDAM 1:2018)
This part of ISO 10079 specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as...
Medical suction equipment - Part 1: Electrically powered suction equipment (ISO/DIS 10079-1:2013)
This part of ISO 10079 specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as...
Medical suction equipment - Part 1: Electrically powered suction equipment (ISO/FDIS 10079-1:2015)
This part of ISO 10079 specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as...
Advertisement