DSF/prEN ISO 10079-1

Medical suction equipment - Part 1: Electrically powered suction equipment (ISO/DIS 10079-1:2013)

inactive
Organization: DS
Status: inactive
Page Count: 41
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This part of ISO 10079 specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as hospitals, for domiciliary care of patients and for field and transport use. Annex D illustrates the three parts of ISO 10079 by providing a schematic for typical systems. Additional requirements for suction equipment intended for field and/or transport use are included in this part of ISO 10079. This part of ISO 10079 does not apply to the following: a) central power supply (by vacuum/compressed air generation), piping systems of vehicles and buildings, and wall connectors; b) end-piece such as suction catheters, drains, curettes, Yankauer sucker and suction tips; c) syringes; d) dental suction equipment; e) anaesthetic gas scavenging systems; f) laboratory suction; g) autotransfusion systems; h) mucus extractors, including neonatal mucus extractors; i) suction equipment where the collection container is downstream of the vacuum pump; j) ventouse (obstetric) equipment; k) suction equipment marked for endoscopic use only; l) plume evacuation systems.

Document History

April 4, 2022
Medical suction equipment – Part 1: Electrically powered suction equipment (ISO 10079-1:2022)
This document specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as hospitals,...
February 4, 2019
Medical suction equipment – Part 1: Electrically powered suction equipment – Amendment 1: Changes to requirements for operating at extremes of temperature (ISO 10079-1:2015/Amd 1:2018)
This part of ISO 10079 specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as...
December 14, 2015
Medical suction equipment – Part 1: Electrically powered suction equipment
This part of ISO 10079 specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as...
March 18, 2009
Medical suction equipment - Part 1: Electrically powered suction equipment - Safety requirements
This part of ISO 10079 specifies minimum safety and performance requirements for medical and surgical suction equipment (see Figure 1) for health care facilities such as hospitals, for domiciliary...
October 11, 1999
Medical suction equipment - Part 1: Electrically powered suction equipment - Safety requirements
This standard specifies minimum safety and performance requirements for medical and surgical suction equipment for health care facilities such as hospitals, for domiciliary care of patients and for...
January 15, 1997
Medical suction equipment - Part 1: Electrically powered suction equipment - Safety requirements
The standard specifies minimum safety and performance requirements for medical and surgical suction equipment. Although equipment may be driven by centrally powered piped vacuum systems compressed...
Medical suction equipment – Part 1: Electrically powered suction equipment (ISO/DIS 10079-1:2021)
This part of ISO 10079 specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as...
Medical suction equipment – Part 1: Electrically powered suction equipment – Amendment 1: Changes to requirements for operating at extremes of temperature (ISO 10079-1:2015/FDAM 1:2018)
This part of ISO 10079 specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as...
DSF/prEN ISO 10079-1
Medical suction equipment - Part 1: Electrically powered suction equipment (ISO/DIS 10079-1:2013)
This part of ISO 10079 specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as...
Medical suction equipment - Part 1: Electrically powered suction equipment (ISO/FDIS 10079-1:2015)
This part of ISO 10079 specifies safety and performance requirements for electrically powered medical and surgical suction equipment. It applies to equipment used in health care facilities such as...
Advertisement