DSF/FPREN 60252-1

AC motor capacitors -- Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation

inactive
Organization: DS
Status: inactive
Page Count: 34
ICS Code (Power capacitors): 31.060.70
scope:

1.1. Scope and object This International Standard applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to capacitors to be connected to three-phase asynchronous motors so that these motors may be supplied from a single-phase system. This standard covers impregnated or unimpregnated capacitors having a dielectric of paper, plastic film, or a combination of both, either metallized or with metal-foil electrodes, with rated voltages up to and including 660 V. Motor start capacitors will be covered by IEC 60252-2*. NOTE The following are excluded from this standard: - shunt capacitors of the self-healing type for a.c. power systems of up to and including 1 000 V nominal voltage (see IEC 60831-1); - shunt capacitors of non-self-healing type for a.c. power systems of up to and including 1 000 V nominal voltage (see IEC 60931-1); - shunt capacitors for a.c. power systems having a nominal voltage above 1 000 V (see IEC 60871-1); - capacitors for induction heat-generating plants, operating at frequencies between 40 Hz and 24 000 Hz (see IEC 60110-1); - series capacitors (see IEC 60143); - coupling capacitors and capacitor dividers (see IEC 60358); - capacitors to be used in power electronic circuits (see IEC 61071-1); - small a.c. capacitors to be used for fluorescent and discharge lamps (see IEC 61048); - capacitors for suppression of radio interference (IEC publication under consideration); - capacitors intended to be used in various types of electrical equipment and thus considered as components; - capacitors intended for use with d.c. voltage superimposed on a.c. voltage. The object of this standard is a) to formulate uniform rules regarding performance, testing and rating; b) to formulate specific safety rules; c) to provide a guide for installation and operation.

Document History

November 11, 2013
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
IEC 60252-1:2010 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
April 28, 2011
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
IEC 60252-1:2010 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
January 16, 2003
AC Motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
This International Standard applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and includng 100 Hz,...
AC motor capacitors -- Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
IEC 60252-1:2010 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
IEC 60252-1:2010 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
AC motor capacitors -- Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
1.1. Scope and object This International Standard applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to...
DSF/FPREN 60252-1
AC motor capacitors -- Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
1.1. Scope and object This International Standard applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to...
Advertisement