DS/EN 60252-1

AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation

inactive, Most Current
Buy Now
Organization: DS
Publication Date: 11 November 2013
Status: inactive
Page Count: 14
ICS Code (Paper and plastics capacitors): 31.060.30
ICS Code (Power capacitors): 31.060.70
scope:

IEC 60252-1:2010 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to capacitors to be connected to three-phase asynchronous motors so that these motors may be supplied from a single-phase system. This standard covers impregnated or unimpregnated capacitors having a dielectric of paper, plastic film, or a combination of both, either metallized or with metal-foil electrodes, with rated voltages up to and including 660 V. This edition includes the following significant technical changes with respect to the previous edition: - the definition of 'segmented capacitors' has been added in 3.6; - the definition of 'classes of operation' has been clarified, with the addition of the concept of 'probable life' with reference to statistics, in 3.9; - the following wording 'Operation above the rated voltage will reduce the life expectancy of the capacitor' has been introduced in 6.1. - some clarifications have been added to Clause 8, Marking, mainly for small capacitors.

Document History

DS/EN 60252-1
November 11, 2013
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
IEC 60252-1:2010 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
April 28, 2011
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
IEC 60252-1:2010 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
January 16, 2003
AC Motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
This International Standard applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and includng 100 Hz,...
AC motor capacitors -- Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
IEC 60252-1:2010 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
IEC 60252-1:2010 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
AC motor capacitors -- Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
1.1. Scope and object This International Standard applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to...
AC motor capacitors -- Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
1.1. Scope and object This International Standard applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to...
Advertisement