IEC 61280-4-1

Fibre-optic communication subsystem test procedures – Part 4-1: Installed cable plant – Multimode attenuation measurement

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2009
Status: inactive
Page Count: 130
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 61280-4 is applicable to the measurement of attenuation of installed fibreoptic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include multimode fibres, connectors, adapters and splices.

Cabling design standards such as ISO/IEC 11801, ISO/IEC 24702 and ISO/IEC 24764 contain specifications for this type of cabling. ISO/IEC 14763-3, which supports these design standards, makes reference to the test methods of this standard.

In this standard, the fibre types that are addressed include category A1a (50/125 μm) and A1b (62,5/125 μm) multimode fibres, as specified in IEC 60793-2-10. The attenuation measurements of the other multimode categories can be made, using the approaches of this standard, but the source conditions for the other categories have not been defined.

Document History

December 1, 2022
Fibre-optic communication subsystem test procedures – Part 4-1: Installed cabling plant – Multimode attenuation measurement
A description is not available for this item.
December 1, 2021
Fibre-optic communication subsystem test procedures – Part 4-1: Installed cabling plant – Multimode attenuation measurement
This part of IEC 61280 is applicable to the measurement of attenuation of installed optical fibre cabling plant using multimode optical fibre. This cabling plant can include multimode optical fibres,...
December 1, 2021
AMENDMENT 1 Fibre-optic communication subsystem test procedures – Part 4-1: Installed cabling plant – Multimode attenuation measurement
A description is not available for this item.
April 1, 2020
Fibre-optic communication subsystem test procedures – Part 4-1: Installed cabling plant – Multimode attenuation measurement
A description is not available for this item.
May 1, 2019
Fibre-optic communication subsystem test procedures – Part 4-1: Installed cabling plant – Multimode attenuation measurement
This part of IEC 61280 is applicable to the measurement of attenuation of installed optical fibre cabling plant using multimode optical fibre. This cabling plant can include multimode optical fibres,...
IEC 61280-4-1
June 1, 2009
Fibre-optic communication subsystem test procedures – Part 4-1: Installed cable plant – Multimode attenuation measurement
This part of IEC 61280-4 is applicable to the measurement of attenuation of installed fibreoptic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include...
September 1, 2003
Fibre-optic communication subsystem test procedures Part 4-1: Cable plant and links Multimode fibre-optic cable plant attenuation measurement
A description is not available for this item.

References

Advertisement