IEC - 61280-4-1 CORR 2

Fibre-optic communication subsystem test procedures – Part 4-1: Installed cabling plant – Multimode attenuation measurement

active, Most Current
Organization: IEC
Publication Date: 1 December 2022
Status: active
Page Count: 1
ICS Code (Fibre optic systems in general): 33.180.01

Document History

61280-4-1 CORR 2
December 1, 2022
Fibre-optic communication subsystem test procedures – Part 4-1: Installed cabling plant – Multimode attenuation measurement
A description is not available for this item.
December 1, 2021
Fibre-optic communication subsystem test procedures – Part 4-1: Installed cabling plant – Multimode attenuation measurement
This part of IEC 61280 is applicable to the measurement of attenuation of installed optical fibre cabling plant using multimode optical fibre. This cabling plant can include multimode optical fibres,...
December 1, 2021
AMENDMENT 1 Fibre-optic communication subsystem test procedures – Part 4-1: Installed cabling plant – Multimode attenuation measurement
A description is not available for this item.
April 1, 2020
Fibre-optic communication subsystem test procedures – Part 4-1: Installed cabling plant – Multimode attenuation measurement
A description is not available for this item.
May 1, 2019
Fibre-optic communication subsystem test procedures – Part 4-1: Installed cabling plant – Multimode attenuation measurement
This part of IEC 61280 is applicable to the measurement of attenuation of installed optical fibre cabling plant using multimode optical fibre. This cabling plant can include multimode optical fibres,...
June 1, 2009
Fibre-optic communication subsystem test procedures – Part 4-1: Installed cable plant – Multimode attenuation measurement
This part of IEC 61280-4 is applicable to the measurement of attenuation of installed fibreoptic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include...
September 1, 2003
Fibre-optic communication subsystem test procedures Part 4-1: Cable plant and links Multimode fibre-optic cable plant attenuation measurement
A description is not available for this item.
Advertisement