ISO 22900-3
Road vehicles — Modular vehicle communication interface (MVCI) — Part 3: Diagnostic server application programming interface (D-Server API)
| Organization: | ISO |
| Publication Date: | 15 June 2009 |
| Status: | inactive |
| Page Count: | 460 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
scope:
This part of ISO 22900 defines an object-oriented programming interface, the objective of which is to be able to implement server applications used during the design, production and maintenance phase of a vehicle communication system which are compatible with each other and therefore exchangeable.
A server compliant with this part of ISO 22900 has three function blocks:
- M: measurement,
- C: calibration, and
- D: diagnostics.
A more detailed description of the server API is given in the Programmers Reference Guide[14].
Document History