DSF/FprEN 61300-2-1

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-1: Tests - Vibration (sinusoidal)

inactive
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 evaluates the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service. NOTE Most vibrations encountered in service are not of a simple harmonic nature. However, it has been shown that tests based on vibrations of this type are satisfactory to simulating actual service.

Document History

January 12, 2010
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-1: Tests – Vibration (sinusoidal)
IEC 61300-2-1:2009 evaluates the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service. Changes from the previous...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
This part of 61300 details a procedure for evaluating the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service.
May 22, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
This part of 61300 details a procedure for evaluating the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service.
October 22, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
The purpose of this part of IEC 1300 is to evaluate the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service....
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-1: Tests - Vibration (sinusoidal)
The purpose of this part of IEC 61300 is to evaluate the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field...
DSF/FprEN 61300-2-1
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-1: Tests - Vibration (sinusoidal)
This part of IEC 61300 evaluates the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service. NOTE Most vibrations...
Advertisement