DS/EN 61300-2-1

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)

inactive
Organization: DS
Publication Date: 22 October 1997
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The purpose of this part of IEC 1300 is to evaluate the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service. Most vibration encountered in field service is not of a simple harmonic nature. However, tests based on vibrations of this type have proved satisfactory to simulate actual field service.

Document History

January 12, 2010
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-1: Tests – Vibration (sinusoidal)
IEC 61300-2-1:2009 evaluates the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service. Changes from the previous...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
This part of 61300 details a procedure for evaluating the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service.
May 22, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
This part of 61300 details a procedure for evaluating the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service.
DS/EN 61300-2-1
October 22, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-1: Tests - Vibration (sinusoidal)
The purpose of this part of IEC 1300 is to evaluate the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service....
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-1: Tests - Vibration (sinusoidal)
The purpose of this part of IEC 61300 is to evaluate the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-1: Tests - Vibration (sinusoidal)
This part of IEC 61300 evaluates the effects of vibration on fibre optic devices at the predominant frequency ranges and magnitudes that may be encountered during field service. NOTE Most vibrations...
Advertisement