DSF/prEN ISO 28139

Agricultural and forestry machinery - Knapsack combustion-engine-driven mistblowers - Safety requirements (ISO/FDIS 28139:2009)

inactive
Organization: DS
Status: inactive
Page Count: 30
ICS Code (Plant care equipment): 65.060.40
scope:

This International Standard specifies safety requirements and their verification for the design and construction of knapsack mistblowers incorporating a combustion engine where the air flow is generated by a fan. It describes methods for the elimination or reduction of hazards arising from their use. In addition, it specifies the type of information on safe working practices to be provided by the manufacturer. It does not, however, give any technical requirement for reducing noise or vibration hazards. Indeed, the different means available to reduce these hazards are a matter for the technical aids to which the manufacturer may resort, through specialized books or specified bodies. This International Standard deals with all significant hazards, hazardous situations and events, excepting those arising from . electromagnetic compatibility, . static electricity, . explosion or fire from chemicals for spraying, . insufficient structural integrity, and . noise and vibration. It is applicable to knapsack combustion-engine-driven mistblowers when they are used as intended and under the conditions foreseen by the manufacturer (see Clause 4). It is not applicable to knapsack combustion-engine-driven mistblowers manufactured before the date of its publication.

Document History

May 10, 2021
Equipment for crop protection – Knapsack combustion engine-driven airblast sprayers – Safety and environmental requirements and test methods (ISO 28139:2019)
This document specifies safety requirements and their verification, environmental requirements and related test methods, and minimum performance limits, for the design and construction of knapsack...
October 16, 2009
Agricultural and forestry machinery – Knapsack combustion-engine-driven mistblowers – Safety requirements
This International Standard specifies safety requirements and their verification for the design and construction of knapsack mistblowers incorporating a combustion engine where the air flow is...
Equipment for crop protection – Knapsack combustion engine-driven airblast sprayers – Safety and environmental requirements and test methods (ISO/FDIS 28139:2018)
This document specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels can be applied to other types...
Equipment for crop protection – Knapsack combustion engine-driven airblast sprayers – Safety and environmental requirements and test methods (ISO 28139:2019)
This document specifies safety requirements and their verification, environmental requirements and related test methods, and minimum performance limits, for the design and construction of knapsack...
DSF/prEN ISO 28139
Agricultural and forestry machinery - Knapsack combustion-engine-driven mistblowers - Safety requirements (ISO/FDIS 28139:2009)
This International Standard specifies safety requirements and their verification for the design and construction of knapsack mistblowers incorporating a combustion engine where the air flow is...
Agricultural and forestry machinery - Knapsack combustion engine driven mistblowers - Safety requirements (ISO/DIS 28139:2007)
This International Standard specifies the safety requirements and their verification for the design and construction of knapsack mistblowers incorporating a combustion engine. It describes methods...
Advertisement