DSF/FPREN ISO 28139

Equipment for crop protection – Knapsack combustion engine-driven airblast sprayers – Safety and environmental requirements and test methods (ISO/FDIS 28139:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 50
ICS Code (Plant care equipment): 65.060.40
scope:

This document specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels can be applied to other types of welds or materials. The acceptance levels can be related to welding standards, application standards, specifications or codes. This document assumes that the radiographic testing has been carried out in accordance with ISO 17636-1 for RT-F (F = film) or ISO 17636-2 for RT-S (S = radioscopy) and RT-D (D = digital detectors). When assessing whether a weld meets the requirements specified for a weld quality level, the sizes of imperfections permitted by standards are compared with the dimensions of indications revealed by a radiograph made of the weld.

Document History

May 10, 2021
Equipment for crop protection – Knapsack combustion engine-driven airblast sprayers – Safety and environmental requirements and test methods (ISO 28139:2019)
This document specifies safety requirements and their verification, environmental requirements and related test methods, and minimum performance limits, for the design and construction of knapsack...
October 16, 2009
Agricultural and forestry machinery – Knapsack combustion-engine-driven mistblowers – Safety requirements
This International Standard specifies safety requirements and their verification for the design and construction of knapsack mistblowers incorporating a combustion engine where the air flow is...
DSF/FPREN ISO 28139
Equipment for crop protection – Knapsack combustion engine-driven airblast sprayers – Safety and environmental requirements and test methods (ISO/FDIS 28139:2018)
This document specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels can be applied to other types...
Equipment for crop protection – Knapsack combustion engine-driven airblast sprayers – Safety and environmental requirements and test methods (ISO 28139:2019)
This document specifies safety requirements and their verification, environmental requirements and related test methods, and minimum performance limits, for the design and construction of knapsack...
Agricultural and forestry machinery - Knapsack combustion-engine-driven mistblowers - Safety requirements (ISO/FDIS 28139:2009)
This International Standard specifies safety requirements and their verification for the design and construction of knapsack mistblowers incorporating a combustion engine where the air flow is...
Agricultural and forestry machinery - Knapsack combustion engine driven mistblowers - Safety requirements (ISO/DIS 28139:2007)
This International Standard specifies the safety requirements and their verification for the design and construction of knapsack mistblowers incorporating a combustion engine. It describes methods...
Advertisement