DSF/FprEN ISO/IEC 15423
Information technology - Automatic identification and data capture techniques - Bar code scanner and decoder performance testing (ISO/IEC 15423:2009)
| Organization: | DS |
| Status: | pending |
| Page Count: | 47 |
| ICS Code (Information coding): | 35.040 |
scope:
This International Standard defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding equipment both as integrated reading systems and as discrete units. It defines performance of the equipment in a particular configuration (e.g. a specific model) irrespective of the individual components used. It also defines in a normative annex operational parameters for the test equipment, and describes, in an informative annex, a means of classifying scanners.
Document History