DS/EN ISO/IEC 15423

Information technology - Automatic identification and data capture techniques - Bar code scanner and decoder performance testing

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 September 2010
Status: active
Page Count: 54
ICS Code (Information coding): 35.040
scope:

This International Standard defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding equipment both as integrated reading systems and as discrete units. It defines performance of the equipment in a particular configuration (e.g. a specific model) irrespective of the individual components used. It also defines in a normative annex operational parameters for the test equipment, and describes, in an informative annex, a means of classifying scanners.

Document History

DS/EN ISO/IEC 15423
September 22, 2010
Information technology - Automatic identification and data capture techniques - Bar code scanner and decoder performance testing
This International Standard defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding...
September 29, 2005
Information technology - Automatic identification and data capture techniques - Bar code scanner and decoder performance testing
This International Standard defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding...
Information technology - Automatic identification and data capture techniques - Bar code scanner and decoder performance testing (ISO/IEC 15423:2009)
This International Standard defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding...
Advertisement