DSF/prEN ISO 8394-1
Building construction - Jointing products - Part 1: Determination of extrudability of sealants (ISO/DIS 8394-1:2009)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This part of ISO 8394 International Standard specifies a method for determining the extrudability of sealants. This method is used to test the workability of a sealant. It is not to be used to classify sealants.
Document History
November 11, 2010
Building construction - Jointing products - Part 1: Determination of extrudability of sealants
This part of ISO 8394 International Standard specifies a method for determining the extrudability of sealants. This method is used to test the workability of a sealant. It is not to be used to...
Building construction - Jointing products - Part 1: Determination of extrudability of sealants (ISO/FDIS 8394-1:2010)
This part of ISO 8394 International Standard specifies a method for determining the extrudability of sealants. This method is used to test the workability of a sealant. It is not to be used to...
DSF/prEN ISO 8394-1
Building construction - Jointing products - Part 1: Determination of extrudability of sealants (ISO/DIS 8394-1:2009)
This part of ISO 8394 International Standard specifies a method for determining the extrudability of sealants. This method is used to test the workability of a sealant. It is not to be used to...