DSF/FprEN ISO 8394-1

Building construction - Jointing products - Part 1: Determination of extrudability of sealants (ISO/FDIS 8394-1:2010)

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This part of ISO 8394 International Standard specifies a method for determining the extrudability of sealants. This method is used to test the workability of a sealant. It is not to be used to classify sealants.

Document History

November 11, 2010
Building construction - Jointing products - Part 1: Determination of extrudability of sealants
This part of ISO 8394 International Standard specifies a method for determining the extrudability of sealants. This method is used to test the workability of a sealant. It is not to be used to...
DSF/FprEN ISO 8394-1
Building construction - Jointing products - Part 1: Determination of extrudability of sealants (ISO/FDIS 8394-1:2010)
This part of ISO 8394 International Standard specifies a method for determining the extrudability of sealants. This method is used to test the workability of a sealant. It is not to be used to...
Building construction - Jointing products - Part 1: Determination of extrudability of sealants (ISO/DIS 8394-1:2009)
This part of ISO 8394 International Standard specifies a method for determining the extrudability of sealants. This method is used to test the workability of a sealant. It is not to be used to...
Advertisement