DOD - SMD 5962-07214

MICROCIRCUIT, DIGITAL-LINEAR, A/D CONVERTER, DUAL 8-BIT 1.5 GSPS, SINGLE 8-BIT 3.0 GSPS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 23 June 2009
Status: inactive
Page Count: 20
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 4, 2023
MICROCIRCUIT, DIGITAL-LINEAR, A/D CONVERTER, DUAL 8-BIT 1.5 GSPS, SINGLE 8-BIT 3.0 GSPS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
November 17, 2017
MICROCIRCUIT, DIGITAL-LINEAR, A/D CONVERTER, DUAL 8-BIT 1.5 GSPS, SINGLE 8-BIT 3.0 GSPS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-07214
June 23, 2009
MICROCIRCUIT, DIGITAL-LINEAR, A/D CONVERTER, DUAL 8-BIT 1.5 GSPS, SINGLE 8-BIT 3.0 GSPS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 2, 2008
MICROCIRCUIT, DIGITAL-LINEAR, A/D CONVERTER, DUAL 8-BIT 1.5 GSPS, SINGLE 8- BIT 3.0 GSPS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 9, 2008
MICROCIRCUIT, DIGITAL-LINEAR, A/D CONVERTER, DUAL 8-BIT 1.5 GSPS, SINGLE 8-BIT 3.0 GSPS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement