ISO 1629

Rubber and latices - Nomenclature AMENDMENT 1 TECHNICAL CORRIGENDUM 1

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 2009
Status: inactive
Page Count: 1
ICS Code (Latex and raw rubber): 83.040.10
ICS Code (Rubber and plastics industries (Vocabularies)): 01.040.83
ICS Code (Rubber): 83.060
scope:

This International Standard establishes a system of symbols for the basic rubbers in both dry and latex forms, based on the chemical composition of the polymer chain.

The purpose of this International Standard is to standardize the terms used in industry, commerce and government, and it is not intended to conflict with, but rather to act as a supplement to, existing trade names and trade marks.

NOTE 1    In technical papers or presentations, the name of the rubber should be used if possible. The symbols should follow the chemical name for use in later references.

 

Document History

June 15, 2013
Rubber and latices - Nomenclature
This International Standard establishes a system of symbols for the basic rubbers in both dry and latex forms, based on the chemical composition of the polymer chain. The purpose of this...
ISO 1629
July 15, 2009
Rubber and latices - Nomenclature AMENDMENT 1 TECHNICAL CORRIGENDUM 1
This International Standard establishes a system of symbols for the basic rubbers in both dry and latex forms, based on the chemical composition of the polymer chain. The purpose of this...
December 15, 2007
Rubber and Latices - Nomenclature AMENDMENT 1
This International Standard establishes a system of symbols for the basic rubbers in both dry and latex forms, based on the chemical composition of the polymer chain. The purpose of this...
January 1, 1995
Rubber and Latices - Nomenclature
This International Standard establishes a system of symbols for the basic rubbers in both dry and latex forms, based on the chemical composition of the polymer chain. The purpose of this...

References

Advertisement