ISO 6194-1

Rotary shaft lip-type seals incorporating elastomeric sealing elements — Part 1: Nominal dimensions and tolerances

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2007
Status: active
Page Count: 20
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of ISO 6194 describes seals utilising elastomeric sealing elements. They are considered suitable for use under low-pressure conditions.

This part of ISO 6194 shows seal types and examples. It also specifies the nominal dimensions and tolerances of the seals, shafts and housings, as well as a dimensional identification code.

NOTE ISO 6194 is complementary to ISO 16589 which covers seals incorporating thermoplastic sealing elements.

Document History

ISO 6194-1
September 15, 2007
Rotary shaft lip-type seals incorporating elastomeric sealing elements — Part 1: Nominal dimensions and tolerances
This part of ISO 6194 describes seals utilising elastomeric sealing elements. They are considered suitable for use under low-pressure conditions. This part of ISO 6194 shows seal types and examples....
January 1, 1982
Rotary Shaft Lip Type Seals - Part 1: Nominal Dimensions and Tolerances
A description is not available for this item.

References

Advertisement