ISO 6194-4

Rotary shaft lip-type seals incorporating elastomeric sealing elements — Part 4: Performance test procedures

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2009
Status: active
Page Count: 24
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

ISO 6194 describes seals utilizing elastomeric sealing elements. They are considered suitable for use under low-pressure conditions (see ISO 6194-1:2007, 6.1).

This part of ISO 6194 specifies general test requirements for rotary shaft lip-type seals. The tests may be used for qualification purposes.

NOTE ISO 6194 is complementary to ISO 16589 which covers seals incorporating thermoplastic sealing elements.

Document History

ISO 6194-4
March 15, 2009
Rotary shaft lip-type seals incorporating elastomeric sealing elements — Part 4: Performance test procedures
ISO 6194 describes seals utilizing elastomeric sealing elements. They are considered suitable for use under low-pressure conditions (see ISO 6194-1:2007, 6.1). This part of ISO 6194 specifies...
May 1, 1999
Rotary Shaft Lip Type Seals - Part 4: Performance Test Procedures
A description is not available for this item.
January 1, 1988
Rotary Shaft Lip Type Seals - Part 4: Performance Test Procedures First Edition
A description is not available for this item.

References

Advertisement