ISO 16589-2
Rotary shaft lip-type seals incorporating thermoplastic sealing elements — Part 2: Vocabulary
| Organization: | ISO |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Fluid systems and components for general use (Vocabularies)): | 01.040.23 |
| ICS Code (Rubber and plastics industries (Vocabularies)): | 01.040.83 |
| ICS Code (Seals): | 83.140.50 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
scope:
ISO 16589 specifies seals utilising sealing elements
manufactured from suitably formulated compounds, based on
thermoplastic materials, such as polytetrafluoroethyl
This part of ISO 16589 establishes the appropriate vocabulary, where the terms and definitions given in ISO 5598 apply.
NOTE 1 ISO 16589 is complementary to ISO 6194, which covers seals incorporating elastomeric sealing elements.
NOTE 2 In addition to the terms and definitions used in two out of the three official ISO languages (English and French), this part of ISO 16589 gives the equivalent terms and definitions in the German and Chinese languages; these are published under the responsibility of the member bodies for Germany (DIN) and China (SAC). However, only the terms and definitions given in the official languages can be considered as ISO terms and definitions.
Document History