ISO 6194-2

Rotary shaft lip-type seals incorporating elastomeric sealing elements — Part 2: Vocabulary

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2009
Status: active
Page Count: 46
ICS Code (Fluid systems and components for general use (Vocabularies)): 01.040.23
ICS Code (Rubber and plastics industries (Vocabularies)): 01.040.83
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of ISO 6194 establishes the appropriate vocabulary for seals utilizing elastomeric sealing elements where the terms and definitions given in ISO 5598 apply. These seals are considered suitable for use under low-pressure conditions (see ISO 6194-1:2007, 6.1).

NOTE  ISO 6194 is complementary to ISO 16589, which covers seals incorporating thermoplastic sealing elements.

Document History

ISO 6194-2
April 1, 2009
Rotary shaft lip-type seals incorporating elastomeric sealing elements — Part 2: Vocabulary
This part of ISO 6194 establishes the appropriate vocabulary for seals utilizing elastomeric sealing elements where the terms and definitions given in ISO 5598 apply. These seals are considered...
January 1, 1991
Rotary Shaft Lip Type Seals - Part 2: Vocabulary First Edition
A description is not available for this item.

References

Advertisement