JSA - JIS B 2402-3

Rotary shaft lip-type seals incorporating elastomeric sealing elements - Part 3: Storage, handling and installation

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 June 2013
Status: active
Page Count: 15
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This Standard specifies the storage, handling and installation of rotary shaft liptype seals (hereafter referred to as "seals").

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 6194-3: 2009 Rotary shaft lip-type seals incorporating elastomeric sealing elements-Part 3: Storage, handling and installation (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS B 2402-3
June 20, 2013
Rotary shaft lip-type seals incorporating elastomeric sealing elements - Part 3: Storage, handling and installation
This Standard specifies the storage, handling and installation of rotary shaft liptype seals (hereafter referred to as "seals"). NOTE: The International Standard corresponding to this Standard and...
July 20, 2002
Rotary Shaft Lip Type Seals - Part 3: Storage, Handling and Installation
A description is not available for this item.

References

Advertisement