JSA - JIS B 2402-2
Rotary shaft lip-type seals incorporating elastomeric sealing elements-Part 2: Vocabulary
| Organization: | JSA |
| Publication Date: | 20 June 2013 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
scope:
This Standard specifies the terms for the rotary shaft lip-type
seals incorporating elastomeric sealing elements (hereafter
referred to as "rotary shaft lip-type seal"). The terms are
classified into five categories: terms for types of rotary shaft
lip-type seals, terms for parts/portions/toler
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 6194-2: 2009 Rotary shaft lip-type seals incorporating elastomeric sealing elements-Part 2: Vocabulary (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard andJIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.
Document History