AGMA ISO 17485
Bevel Gears - ISO System of Accuracy - Tolerance Tables
active, Most Current
Buy Now
| Organization: | AGMA |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 46 |
scope:
This information sheet contains tolerance tables dealing with the measurements of bevel gear tooth flanks. While the tables may be used to estimate the tolerance, the actual tolerances are provided in ANSI/AGMA ISO 17485-A08.
Document History
May 20, 2008
Bevel Gears - ISO System of Accuracy
This standard establishes a classification system that can be used to communicate geometrical accuracy specifications of unassembled bevel gears, hypoid gears, and gear pairs. It defines tooth...
May 20, 2008
Bevel Gears - ISO System of Accuracy
This standard establishes a classification system, which can be used to communicate geometrical accuracy specifications of unassembled bevel gears, hypoid gears, and gear pairs. It defines gear tooth...
AGMA ISO 17485
January 1, 2008
Bevel Gears - ISO System of Accuracy - Tolerance Tables
This information sheet contains tolerance tables dealing with the measurements of bevel gear tooth flanks. While the tables may be used to estimate the tolerance, the actual tolerances are provided...