AGMA ISO 17485

Bevel Gears - ISO System of Accuracy

active, Most Current
Buy Now
Organization: AGMA
Publication Date: 20 May 2008
Status: active
Page Count: 30
scope:

This standard establishes a classification system that can be used to communicate geometrical accuracy specifications of unassembled bevel gears, hypoid gears, and gear pairs. It defines tooth accuracy terms, specifies the structure of the gear accuracy grade system, and provides allowable values. The standard provides the gear manufacturer and the gear buyer with a mutually advantageous reference for uniform tolerances. Ten grades are defined, numbered 2 to 11 in order of decreasing precision. Equations for tolerances and their ranges of validity are provided for bevel and hypoid gearing. Identical adoption of ISO 17485:2006.

Document History

AGMA ISO 17485
May 20, 2008
Bevel Gears - ISO System of Accuracy
This standard establishes a classification system that can be used to communicate geometrical accuracy specifications of unassembled bevel gears, hypoid gears, and gear pairs. It defines tooth...
May 20, 2008
Bevel Gears - ISO System of Accuracy
This standard establishes a classification system, which can be used to communicate geometrical accuracy specifications of unassembled bevel gears, hypoid gears, and gear pairs. It defines gear tooth...
January 1, 2008
Bevel Gears - ISO System of Accuracy - Tolerance Tables
This information sheet contains tolerance tables dealing with the measurements of bevel gear tooth flanks. While the tables may be used to estimate the tolerance, the actual tolerances are provided...

References

Advertisement