HOLDEN - HN 2189

ADHESIVE – PREFORMED - EXPANDING

active, Most Current
Buy Now
Organization: HOLDEN
Publication Date: 1 May 2009
Status: active
Page Count: 8
scope:

This specification describes a rubber based material that expands, bonds, and cures during paint oven heats, thereby effecting a bond between roof bows and roof outer panel. It may also be used as a gasket material that would provide a water and dust proof seal after expansion.

This material is provided in an extruded or die cut form. If an antiblocking coating is used, this coating must in no way affect the adhesive characteristics of the material under production conditions.

The 2 material types described are:

Type I - Material that does not require stiffness measurement.

Type II - Material that does require stiffness measurement

Document History

June 1, 2014
ADHESIVE – PREFORMED - EXPANDING
A description is not available for this item.
HN 2189
May 1, 2009
ADHESIVE – PREFORMED - EXPANDING
This specification describes a rubber based material that expands, bonds, and cures during paint oven heats, thereby effecting a bond between roof bows and roof outer panel. It may also be used as a...
September 1, 2000
Adhesive - Preformed - Expanding
1. SCOPE This specification describes a rubber based material that expands, bonds, and cures during paint oven heats, thereby effecting a bond between roof bows and roof outer panel. It may also be...
July 1, 2000
Adhesive - Preformed - Expanding
1. SCOPE This specification describes a rubber based material that expands, bonds, and cures during paint oven heats, thereby effecting a bond between roof bows and roof outer panel. It may also be...
December 1, 1995
Adhesive - Preformed - Expanding
1. SCOPE This specification describes a rubber based material that expands, bonds, and cures during paint oven heats, thereby effecting a bond between roof bows and roof outer panel. It may also be...

References

Advertisement