CENELEC - EN 62271-110

High-voltage switchgear and controlgear - Part 110: Inductive load switching

inactive
Organization: CENELEC
Publication Date: 1 May 2009
Status: inactive
Page Count: 32
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

April 1, 2023
High-voltage switchgear and controlgear - Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
February 1, 2018
High-voltage switchgear and controlgear - Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
December 1, 2012
High-voltage switchgear and controlgear - Part 110: Inductive load switching
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
EN 62271-110
May 1, 2009
High-voltage switchgear and controlgear - Part 110: Inductive load switching
A description is not available for this item.
October 1, 2005
High-voltage switchgear and controlgear Part 110: Inductive load switching
A description is not available for this item.

References

Advertisement