CENELEC - EN 62271-110
High-voltage switchgear and controlgear Part 110: Inductive load switching
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Emission): | 33.100.10 |
Document History
April 1, 2023
High-voltage switchgear and controlgear - Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
February 1, 2018
High-voltage switchgear and controlgear - Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
December 1, 2012
High-voltage switchgear and controlgear - Part 110: Inductive load switching
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
May 1, 2009
High-voltage switchgear and controlgear - Part 110: Inductive load switching
A description is not available for this item.
EN 62271-110
October 1, 2005
High-voltage switchgear and controlgear Part 110: Inductive load switching
A description is not available for this item.