NPFC - MIL-M-38510/190
MICROCIRCUITS, LINEAR, CMOS/ANALOG MULTIPLEXERS/DEMULTIPLEXERS WITH OVERVOLTAGE PROTECTION, MONOLITHIC SILICON, POSITIVE LOGIC
| Organization: | NPFC |
| Publication Date: | 22 October 1986 |
| Status: | inactive |
| Page Count: | 91 |
scope:
This specification covers the detail requirements for monolithic silicon, CMOS/Analog logic microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided for each type and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510.
The device type shall be as follows:
Device type Circuit 01 Single 16-channel MUX/DEMUX 02 Single 16-channel MUX/DEMUX with overvoltage protection 03 Differential 8-channel MUX/DEMUX 04 Differential 8-channel MUX/DEMUX with overvoltage protection 05 Single 8-channel MUX/DEMUX with overvoltage protection 06 Differential 4-channel MUX/DEMUX with overvoltage protection 07 Single 8-channel MUX/DEMUX 08 Differential 4-channel MUX/DEMUX
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package X See figure 4 (28-lead, 9/16" × 1−7/16"), dual-in-line package
Supply voltage between V+ and V−: Device types 02, 04, 05, and 06- - - - - +40 V Device types 01, 03, 07, and 08- - - - - +32 V V+ to ground: Device types 02, 04, 05, and 06- - - - - +20 V Device types 01, 03, 07, and 08- - - - - +16 V Digital input voltage: Device types 02, 04, 05, and 06- - - - - ((V −)−4 V) ≤ VD ≤((V+) +4 V) Device types 01, 03, 07, and 08- - - - - −0.3 V ≤ VD ≤(V+)
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: NASA Part Project Office, Code 311.A NASA/Goddard Space Flight Center, Greenbelt, MD 20771, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Analog input: Device types 02, 04, 05, and 06- - - ((V−)−20 V ≤ VA ≤((V+)+20 V) Device types 01, 03, 07, and 08- - - (V−) ≤VA ≤(V+) Storage temperature - - - - - - - - - −65°C to +150°C Lead temperature (soldering 10 seconds) - - - - - - - - - - - - 300°C Junction temperature (TJ) - - - - - - 175°C
V+ - - - - - - - - - - - - - - - - - - +15 V V− - - - - - - - - - - - - - - - - - - −15 V VREF - - - - - - - - - - - - - - - - - Open VIL (max) - - - - - - - - - - - - - - 0.8 V VIH (min) - - - - - - - - - - - - - - Device types 01, 03, 07, and 08- - - 2.4 V Device types 02, 04, 05, and 06- - - 4.0 V VEN- - - - - - - - - - - - - - - - - - Device types 02, 04, 05, and 06- - - 4.0 V Device types 01, 03, 07, and 08- - - 4.5 V Ambient operating temperature range (TA) - - - - - - - - - - - - - −55°C to +125°C
Case Maximum allowable Maximum Maximum Package outline power dissipation 1/ θJC 2/ θJA 16-lead DIP E 400 mW @ TA = 125°C 50°C/W 125°C/W 28-lead DIP X 400 mW @ TA = 125°C 51°C/W 125°C/W
intended Use:
Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.
Document History