DSF/FprEN ISO 8253-2

Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure-tone and narrow-band test signals (ISO/FDIS 8253-2:2009)

pending
Organization: DS
Status: pending
Page Count: 28
ICS Code (Noise with respect to human beings): 13.140
scope:

This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones, frequency-modulated tones or other narrow-band test signals presented by means of one or more loudspeakers. The primary purpose is the determination of hearing threshold levels in the frequency range 125 Hz to 8 000 Hz, but this range can be extended to 20 Hz to 16 000 Hz. This part of ISO 8253 does not include specifications for the use of hand-held loudspeakers. Speech as a test signal is not covered. The purpose of this part of ISO 8253 is to ensure that tests of hearing, using sound field audiometry, give as high a degree of accuracy and reproducibility as possible. Examples of graphical representations of the results are given in Annex A and in the Bibliography.

Document History

February 11, 2010
Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure-tone and narrow-band test signals
This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones,...
April 1, 1998
Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure tone and narrow-band test signals
The standard specifies relevant test signal characteristics, sound field requirements and procedures for sound field audiometry using pure tones, modulated tones or other narrow band test signals...
DSF/FprEN ISO 8253-2
Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure-tone and narrow-band test signals (ISO/FDIS 8253-2:2009)
This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones,...
Advertisement