DS/EN ISO 8253-2

Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure tone and narrow-band test signals

inactive
Organization: DS
Publication Date: 1 April 1998
Status: inactive
Page Count: 27
ICS Code (Noise with respect to human beings): 13.140
scope:

The standard specifies relevant test signal characteristics, sound field requirements and procedures for sound field audiometry using pure tones, modulated tones or other narrow band test signals presented by means of one or more loudspeakers primarily for the purpose of determining hearing threshold levels in the frequency range from 125 to 8000 (12500) Hz.

Document History

February 11, 2010
Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure-tone and narrow-band test signals
This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones,...
DS/EN ISO 8253-2
April 1, 1998
Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure tone and narrow-band test signals
The standard specifies relevant test signal characteristics, sound field requirements and procedures for sound field audiometry using pure tones, modulated tones or other narrow band test signals...
Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure-tone and narrow-band test signals (ISO/FDIS 8253-2:2009)
This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones,...
Advertisement