ASTM International - ASTM E518-09

Standard Test Methods for Flexural Bond Strength of Masonry

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 June 2009
Status: inactive
Page Count: 5
ICS Code (Walls. Partitions. Façades): 91.060.10
significance And Use:

These test methods are intended to provide simplified and economical means for gathering comparative research data on the flexural bond strength developed with different types of masonry units and... View More

scope:

1.1 These test methods cover determination of the flexural bond strength of unreinforced masonry assemblages. Two procedures are provided:

1.1.1 Test Method A-Simply supported beam with third-point loading.

1.1.2 Test Method B-Simply supported beam with uniform loading.

1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM E518-09
June 15, 2009
Standard Test Methods for Flexural Bond Strength of Masonry
1.1 These test methods cover determination of the flexural bond strength of unreinforced masonry assemblages. Two procedures are provided: 1.1.1 Test Method A—Simply supported beam with third-point...
June 10, 2003
Standard Test Methods for Flexural Bond Strength of Masonry
1.1 These test methods cover determination of the flexural bond strength of unreinforced masonry assemblages. Two procedures are provided: 1.1.1 Test Method A -Simply supported beam with third-point...
December 10, 2002
Standard Test Methods for Flexural Bond Strength of Masonry
1.1 These test methods cover determination of the flexural bond strength of unreinforced masonry assemblages. Two procedures are provided: 1.1.1 Test Method A -Simply supported beam with third-point...
August 10, 2000
Standard Test Methods for Flexural Bond Strength of Masonry
1.1 These test methods cover determination of the flexural bond strength of unreinforced masonry assemblages. Two procedures are provided: 1.1.1 Test Method A -Simply supported beam with third-point...
Advertisement