ASTM International - ASTM C936/C936M-09

Standard Specification for Solid Concrete Interlocking Paving Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2009
Status: inactive
Page Count: 3
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces.

1.2 When particular features are desired, such as weight classification, higher compressive strength, surface textures, finish, color, or other special features, such properties should be specified by the purchaser. Local sellers, however, should be consulted as to availability of units having the desired features.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification is intended for interlocking concrete pavers used in the construction of paved surfaces and manufactured from cementitious materials, aggregates, chemical admixtures, and other... View More

Document History

June 15, 2023
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 Concrete units covered by this specification shall be made...
December 15, 2021
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 Concrete units covered by this specification shall be made...
August 1, 2021
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 Concrete units covered by this specification shall be made...
June 1, 2021
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 Concrete units covered by this specification shall be made...
June 1, 2020
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 Concrete units covered by this specification shall be made...
September 1, 2018
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 When particular features are desired, such as weight...
June 1, 2016
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 When particular features are desired, such as weight...
July 1, 2015
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 When particular features are desired, such as weight...
June 1, 2013
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 When particular features are desired, such as weight...
June 1, 2012
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 When particular features are desired, such as weight...
December 15, 2011
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 When particular features are desired, such as weight...
ASTM C936/C936M-09
July 1, 2009
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 When particular features are desired, such as weight...
Advertisement