ISO 26021-5

Road vehicles — End-of-life activation of on-board pyrotechnic devices — Part 5: Additional communication line with pulse width modulated signal

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2009
Status: active
Page Count: 22
ICS Code (Crash protection and restraint systems): 43.040.80
scope:

This part of ISO 26021 defines the requirements of redundancy hardware or software systems independent from the CAN line which are activated by the ACL hardware line.

It also describes the additional sequences of the deployment process, and the technical details for the direct hardware connection between pyrotechnic device deployment tool (PDT) and pyrotechnic control unit (PCU).

Document History

ISO 26021-5
July 15, 2009
Road vehicles — End-of-life activation of on-board pyrotechnic devices — Part 5: Additional communication line with pulse width modulated signal
This part of ISO 26021 defines the requirements of redundancy hardware or software systems independent from the CAN line which are activated by the ACL hardware line. It also describes the...

References

Advertisement