NEMA LL 9
Dimming of T8 Fluorescent Lighting Systems
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This Standards Publication provides recommendations for dimmable T8 fluorescent lighting systems capable of being dimmed between approximately 100% and 35% of total light output. A T8 fluorescent lamp dimming system may include the following lamp types: 17 W, 2-foot; 25 W, 3-foot; 32 W, 4-foot; or 40 W, 5-foot lamps or other lamp types approved for use on the ballasts.
Document History
January 1, 2011
DIMMING OF T8 FLUORESCENT LIGHTING SYSTEMS
This Standards Publication provides recommendations for dimmable T8 fluorescent lighting systems capable of being dimmed between approximately 100% and 35% of total light output. A T8 fluorescent...
NEMA LL 9
January 1, 2009
Dimming of T8 Fluorescent Lighting Systems
This Standards Publication provides recommendations for dimmable T8 fluorescent lighting systems capable of being dimmed between approximately 100% and 35% of total light output. A T8 fluorescent...