NEMA LL 9
DIMMING OF T8 FLUORESCENT LIGHTING SYSTEMS
active, Most Current
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 2011 |
| Status: | active |
| Page Count: | 9 |
scope:
This Standards Publication provides recommendations for dimmable T8 fluorescent lighting systems capable of being dimmed between approximately 100% and 35% of total light output. A T8 fluorescent lamp dimming system may include the following lamp types: 17 W, 2-foot; 25 W, 3-foot; 32 W, 4-foot; or 40 W, 5-foot lamps or other lamp types approved for use on the ballasts.
Document History
NEMA LL 9
January 1, 2011
DIMMING OF T8 FLUORESCENT LIGHTING SYSTEMS
This Standards Publication provides recommendations for dimmable T8 fluorescent lighting systems capable of being dimmed between approximately 100% and 35% of total light output. A T8 fluorescent...
January 1, 2009
Dimming of T8 Fluorescent Lighting Systems
This Standards Publication provides recommendations for dimmable T8 fluorescent lighting systems capable of being dimmed between approximately 100% and 35% of total light output. A T8 fluorescent...