FORD ESA-M16J9-A1
PAINT, TWO COMPONENT, COLOR AND CLEAR COAT FOR PLASTIC SUBSTRATES, FIRST SURFACE EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 24 June 2009 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The material defined by this specification is a pigmented or clear two component enamel suitable for surface application to plastic substrates without the aid of a primer.
Document History
FORD ESA-M16J9-A1
June 24, 2009
PAINT, TWO COMPONENT, COLOR AND CLEAR COAT FOR PLASTIC SUBSTRATES, FIRST SURFACE EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pigmented or clear two component enamel suitable for surface application to plastic substrates without the aid of a primer.
February 18, 1992
PAINT, TWO COMPONENT, COLOR AND CLEAR COAT, FOR PLASTIC SUBSTRATES, FIRST SURFACE EXTERIOR
1. SCOPE The material defined by this specification is a pigmented or clear two component enamel suitable for surface application to plastic substrates without the aid of a primer.