FORD ESA-M16J9-A1

PAINT, TWO COMPONENT, COLOR AND CLEAR COAT, FOR PLASTIC SUBSTRATES, FIRST SURFACE EXTERIOR

inactive
Buy Now
Organization: FORD
Publication Date: 18 February 1992
Status: inactive
Page Count: 7
scope:

1. SCOPE

The material defined by this specification is a pigmented or clear two component enamel suitable for surface application to plastic substrates without the aid of a primer.

Document History

June 24, 2009
PAINT, TWO COMPONENT, COLOR AND CLEAR COAT FOR PLASTIC SUBSTRATES, FIRST SURFACE EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pigmented or clear two component enamel suitable for surface application to plastic substrates without the aid of a primer.
FORD ESA-M16J9-A1
February 18, 1992
PAINT, TWO COMPONENT, COLOR AND CLEAR COAT, FOR PLASTIC SUBSTRATES, FIRST SURFACE EXTERIOR
1. SCOPE The material defined by this specification is a pigmented or clear two component enamel suitable for surface application to plastic substrates without the aid of a primer.

References

Advertisement