ISO 12151-6
Connections for hydraulic fluid power and general use — Hose fittings — Part 6: Hose fittings with ISO 8434-6 60 Degrees cone ends
| Organization: | ISO |
| Publication Date: | 15 July 2009 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings made of carbon steel with 60° cone ends for hose sizes 5 to 51 inclusive, in accordance with ISO 4397.
These hose fittings (see Figure 1 for a typical example) are for use in hydraulic fluid power systems with hoses that meet the requirements of the respective hose standards and in general applications with suitable hoses.
NOTE 1 Other materials can be supplied as agreed between the manufacturer and user.
NOTE 2 For hose fittings used in hydraulic and pneumatic braking systems on road vehicles (as defined in the scope of ISO/TC 22), see ISO 4038, ISO 4039-1 and ISO 4039-2.
Document History