ISO 8434-6
Metallic tube connections for fluid power and general use - Part 6: 60 Degrees cone connectors with or without O-ring
| Organization: | ISO |
| Publication Date: | 15 August 2009 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This part of ISO 8434 specifies general and dimensional requirements for the design and performance of 60° cone connectors and braze-on nipples with or without O-ring sealing, made of steel for tube outside diameters of 6 mm through 50 mm, inclusive, or hose sizes 5 through 51, inclusive. These connectors are for use in fluid power and general applications within the limits of pressure and temperature specified in this part of ISO 8434.
They are intended for the connection of tubes and hose fittings to ports in accordance with ISO 6149-1 and ISO 1179-1. See ISO 12151-6 for related hose fitting specification.
These connectors provide full-flow connections in hydraulic systems operating to the working pressures shown in Table 1.
NOTE 1 For new designs in hydraulic fluid power applications, see the requirements given in 9.6. Where the requirements of the application allow for the use of elastomeric seals, connector designs that conform to International Standards and incorporate elastomeric sealing are preferred.
NOTE 2 For use under conditions outside the pressure and/or temperature limits specified, see 5.3.
Document History