CEN - EN ISO 8752

Spring-type straight pins - Slotted, heavy duty

active, Most Current
Organization: CEN
Publication Date: 1 June 2009
Status: active
Page Count: 14
ICS Code (Pins, nails): 21.060.50
scope:

This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter, d1, from 1 mm to 50 mm inclusive.

NOTE The nominal diameters have been chosen in such a way that pins can be fitted one into the other or combined with pins, light duty, in accordance with ISO 13337.

Document History

EN ISO 8752
June 1, 2009
Spring-type straight pins - Slotted, heavy duty
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter, d1,...
December 1, 1997
Spring-Type Straight Pins - Slotted, Heavy Duty
A description is not available for this item.

References

Advertisement