This document references:
ISO 8752 - Spring-type straight pins — Slotted, heavy duty
Published by ISO
on
June 15, 2009
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter, d1,...
This document references:
ISO 3269 - Fasteners - Acceptance inspection
Published by ISO
on
July 1, 2019
This document specifies an inspection procedure to be used by the purchaser where no prior agreement exists. It also specifies a reference acceptance procedure for acceptance or rejection of an...
This document references:
ISO 8749 - Pins and Grooved Pins - Shear Test
Published by ISO
on
January 1, 1986
Scope and field of application This International Standard specifies the test method for shear testing of metallic pins with nominal diameters from 0,8 to 25 mm inclusive.
This document references:
ISO 8752 - Spring-type straight pins — Slotted, heavy duty
Published by ISO
on
June 15, 2009
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter, d1,...
This document is referenced by:
ISO 26909 - Springs — Vocabulary
Published by ISO
on
July 1, 2009
This International Standard specifies terms and definitions commonly used in the metal springs industry. Specifically, these terms appear in technical product documentation. Heat-treatment and...