DIN EN ISO 8752

Spring-type straight pins - Slotted, heavy duty (ISO 8752:2009)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2009
Status: active
Page Count: 11
ICS Code (Pins, nails): 21.060.50
scope:

This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter, d1, from 1 mm to 50 mm inclusive.

NOTE The nominal diameters have been chosen in such a way that pins can be fitted one into the other or combined with pins, light duty, in accordance with ISO 13337.

Document History

DIN EN ISO 8752
October 1, 2009
Spring-type straight pins - Slotted, heavy duty (ISO 8752:2009)
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter, d1,...
March 1, 1998
Spring-type straight pins - Slotted, heavy duty (ISO 8752:1997)
A description is not available for this item.

References

Advertisement