DIN EN ISO 13337
Spring-type straight pins - Slotted, light duty (ISO 13337:2009)
| Organization: | DIN |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, light duty, with nominal diameter, d1, from 2 mm to 50 mm inclusive.
NOTE The nominal diameters have been chosen in such a way that pins can be fitted one into the other or combined with pins, heavy duty, in accordance with ISO 8752.
Document History