DIN EN ISO 13337

Spring-type straight pins, slotted, light duty (ISO 13337:1997)

inactive
Organization: DIN
Publication Date: 1 February 1998
Status: inactive
Page Count: 9
ICS Code (Pins, nails): 21.060.50

Document History

October 1, 2009
Spring-type straight pins - Slotted, light duty (ISO 13337:2009)
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, light duty, with nominal diameter, d1,...
DIN EN ISO 13337
February 1, 1998
Spring-type straight pins, slotted, light duty (ISO 13337:1997)
A description is not available for this item.
Advertisement