DS/EN 60745-2-4/A1

Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type

inactive
Organization: DS
Publication Date: 10 July 2009
Status: inactive
Page Count: 10
ICS Code (Electric tools): 25.140.20
scope:

This clause of Part 1 is applicable, except as follows: Addition: This standard applies to sanders and polishers with the exception of all types of disc-type tools, which are covered by IEC 60745-2-3. Tools covered by this standard include but are not limited to belt sanders, reciprocating sanders or polishers, orbital sanders or polishers, and random orbit sanders or polishers.

Document History

January 24, 2012
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
This standard applies to sanders and polishers with the exception of all types of disc-type tools, which are covered by IEC 60745-2-3. Tools covered by this standard include but are not limited to...
March 1, 2010
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
This standard applies to sanders and polishers with the exception of all types of disc-type tools, which are covered by IEC 60745-2-3. Tools covered by this standard include but are not limited to...
DS/EN 60745-2-4/A1
July 10, 2009
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to sanders and polishers with the exception of all types of disc-type tools, which are covered by IEC...
April 23, 2007
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
Deals with the safety of hand-held motor-operated or magnetically driven electric tools, specific requirements for screwdrivers and impact wrenches. The rated voltage being not more than 250 V for...
September 23, 2003
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
This standard applies to sanders with the exception of all types of disc-type sanders, which are covered by IEC 60745-2-3. Tools covered by this standard include but are not limited to belt sanders,...
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
This standard applies to sanders and polishers with the exception of all types of disc-type tools, which are covered by IEC 60745-2-3. Tools covered by this standard include but are not limited to...
Hand-held motor-operated electric tools - Safety -- Part 2-4: Particular requirements for sanders and polishers other than disk type
This standard applies to sanders and polishers with the exception of all types of disc-type tools, which are covered by IEC 60745-2-3. Tools covered by this standard include but are not limited to...
Hand-held motor-operated electric tools - Safety - Part 2-4: Particular requirements for sanders and polishers other than disk type
This standard applies to sanders with the exception of all types of disc-type sanders, which are covered by IEC 60745-2-3. Tools covered by this standard include but are not limited to belt sanders,...
Hand-held motor-operated electric tools - Safety -- Part 2-4: Particular requirements for sanders and polishers other than disk type
Replace the existing text of Clause 1 by the following: This clause of Part 1 is applicable, except as follows: Addition: This standard applies to sanders and polishers with the exception of all...
Advertisement